Minerallac Company Wood Screw - Non Metric 13024

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13024 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13024
Wood Screw - Non Metric 13024
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 50 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-1/2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.35 INCH
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13024
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41886 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
 - HM1433-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Inch # 4
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details