Minerallac Company Wood Screw - Non Metric 13020

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13020 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13020
Wood Screw - Non Metric 13020
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-1/4 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.35 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13020
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details