Minerallac Company Self Tapping Screw - Non Metric 13012

Description
#10-13 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.116 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-13 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.116 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 13012 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
13012
Self Tapping Screw - Non Metric 13012
#10-13 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.116 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 100 PER BOX
  • #10-13
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.116 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • DRIVE SIZE #1
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.35 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13012
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41850 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Setscrew, 5 mm Long, Qty 50 - SS4MS05 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details