Minerallac Company Self Tapping Screw - Non Metric 13008

Description
#10-13 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.116 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-13 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.116 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 13008 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
13008
Self Tapping Screw - Non Metric 13008
#10-13 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.116 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #10-13
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.116 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.35 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13008
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wood Screws - 1443487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Swivel Pad Type - TS103A - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details