Minerallac Company Wood Screw - Non Metric 12848

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 3 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 3 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 12848 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
12848
Wood Screw - Non Metric 12848
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 3 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 3 INCH
  • 0.1 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 15 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.3 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12848
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41840 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Machine Screw - 164-SCREW1032-10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details