Minerallac Company Wood Screw - Non Metric 12840

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2-1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2-1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 12840 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
12840
Wood Screw - Non Metric 12840
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2-1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 2-1/2 INCH
  • 0.1 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 15 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.3 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12840
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details