Minerallac Company Self-Tapping Screw - Non Metric 12833

Description
2 INCH LENGTH ZINC PLATED FLAT HEAD SQUARE SOCKET DRIVE LENGTH - DECIMAL 2 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL #8 BIT SIZE #2 PACKAGING QUANTITY 50 PIECES PER BOX
Datasheet
Description
2 INCH LENGTH ZINC PLATED FLAT HEAD SQUARE SOCKET DRIVE LENGTH - DECIMAL 2 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL #8 BIT SIZE #2 PACKAGING QUANTITY 50 PIECES PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - Non Metric - 12833 - Minerallac Company
Hampshire, IL, USA
Self-Tapping Screw - Non Metric
12833
Self-Tapping Screw - Non Metric 12833
2 INCH LENGTH ZINC PLATED FLAT HEAD SQUARE SOCKET DRIVE LENGTH - DECIMAL 2 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL #8 BIT SIZE #2 PACKAGING QUANTITY 50 PIECES PER BOX
  • 2 INCH LENGTH
  • ZINC PLATED
  • FLAT HEAD
  • SQUARE SOCKET DRIVE
  • LENGTH - DECIMAL 2
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 2
  • NOMINAL DIAMETER - DECIMAL .164
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • NOMINAL DIAMETER - FRACTIONAL #8
  • BIT SIZE #2
  • PACKAGING QUANTITY 50 PIECES PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12833
Product Name Self-Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
Machine Screws - 1583483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Slotted; Slot
View Details
1/4-20 Setscrew, 1 1/4 in. Long, Qty 25 - SS25S125 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details