Minerallac Company Wood Screw - Non Metric 12828

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-3/4 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-3/4 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 12828 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
12828
Wood Screw - Non Metric 12828
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-3/4 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-3/4 INCH
  • 0.1 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 15 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.3 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12828
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41842 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details