12825 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
12825
Description
1-1/2 INCH LENGTH
ZINC PLATED
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
Description
1-1/2 INCH LENGTH
ZINC PLATED
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
12825
1-1/2 INCH LENGTH
ZINC PLATED
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
- 1-1/2 INCH LENGTH
- ZINC PLATED
- FLAT HEAD
- SQUARE SOCKET DRIVE
- LENGTH - DECIMAL 1.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/2
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #8
- BIT SIZE #2
- PACKAGING QUANTITY 100 PIECES PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
12825 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details