Minerallac Company Wood Screw - Non Metric 12824

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 12824 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
12824
Wood Screw - Non Metric 12824
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-1/2 INCH
  • 0.1 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 15 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.3 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12824
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M4 X 0.70 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M4
View Details
Grub Screws - 1247396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Stainless Steel
Finish Plain
View Details
M4 x 0.7 Setscrew, 6 mm Long, Qty 50 - SS4MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details