Minerallac Company Self Tapping Screw - Non Metric 12821

Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE ROLLED HEAD DIAMETER 0.3 INCH DRIVE SIZE #2 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE ROLLED HEAD DIAMETER 0.3 INCH DRIVE SIZE #2 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 12821 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
12821
Self Tapping Screw - Non Metric 12821
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE ROLLED HEAD DIAMETER 0.3 INCH DRIVE SIZE #2 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.1 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.3 INCH
  • DRIVE SIZE #2
  • PACKAGING MATERIAL PLASTIC
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12821
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41872 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details