Minerallac Company Wood Screw - Non Metric 12820

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 12820 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
12820
Wood Screw - Non Metric 12820
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-1/4 INCH
  • 0.1 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 15 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.3 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12820
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43981 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
3 mm Hex Key for M6 Setscrew, Qty 10 - HK030 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M6
View Details