Minerallac Company Self Tapping Screw - Non Metric 12812

Description
#8-15 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 12812 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
12812
Self Tapping Screw - Non Metric 12812
#8-15 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.1 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • DRIVE SIZE #1
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.3 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12812
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1421D25 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
M4 X 0.7 Thread, 8mm Shoulder Dia, 12mm Shoulder Length, 303 Stainless Steel - A 9X15M0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M4
View Details
Titanium SHCS 8-32 x .625 Long - 21810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details