Minerallac Company Self Tapping Screw - Non Metric 12808

Description
#8-15 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 HEAD DIAMETER 0.3 INCH THREAD TYPE ROLLED PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 HEAD DIAMETER 0.3 INCH THREAD TYPE ROLLED PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 12808 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
12808
Self Tapping Screw - Non Metric 12808
#8-15 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.1 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 HEAD DIAMETER 0.3 INCH THREAD TYPE ROLLED PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.1 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • DRIVE SIZE #1
  • HEAD DIAMETER 0.3 INCH
  • THREAD TYPE ROLLED
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12808
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Hand Knob Screws - 13903 - Jergens, Inc.
Specs
Material Steel; Cast Iron, Zinc-Plated
Finish Black Oxide; Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
5/64 in. Hex Key for 8-32 Setscrew, Qty 10 - 564HK - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details