Minerallac Company Wood Screw - Non Metric 12632

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 12632 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
12632
Wood Screw - Non Metric 12632
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 2 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 18 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #1
  • HEAD DIAMETER 0.25 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12632
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 570647 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
1/4-20 Fillister Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details