FLAT SQUARE TYPE
STEEL MATERIAL
SILVER ZINC PLATED FINISH
1-3/4 INCH
0.083 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
18 TPI
THREAD TYPE ROLLED
BIT SIZE #1
HEAD DIAMETER 0.25 INCH
PACKAGING QUANTITY 100 PER BOX
Minerallac Company
Done
Datasheet
Description
FLAT SQUARE TYPE
STEEL MATERIAL
SILVER ZINC PLATED FINISH
1-3/4 INCH
0.083 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
18 TPI
THREAD TYPE ROLLED
BIT SIZE #1
HEAD DIAMETER 0.25 INCH
PACKAGING QUANTITY 100 PER BOX
FLAT SQUARE TYPE
STEEL MATERIAL
SILVER ZINC PLATED FINISH
1-3/4 INCH
0.083 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
18 TPI
THREAD TYPE ROLLED
BIT SIZE #1
HEAD DIAMETER 0.25 INCH
PACKAGING QUANTITY 100 PER BOX