Minerallac Company Wood Screw - Non Metric 12620

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 12620 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
12620
Wood Screw - Non Metric 12620
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-1/4 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 18 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #1
  • HEAD DIAMETER 0.25 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12620
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43914 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
 - 1594WMS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details