12616 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
12616
Description
1 INCH LENGTH
ZINC PLATED
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
BIT SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX
Description
1 INCH LENGTH
ZINC PLATED
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
BIT SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
12616
1 INCH LENGTH
ZINC PLATED
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
BIT SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX
- 1 INCH LENGTH
- ZINC PLATED
- FLAT HEAD
- SQUARE SOCKET DRIVE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #6
- BIT SIZE #1
- PACKAGING QUANTITY 100 PIECES PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
12616 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details