12610TP -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
12610TP
Description
5/8 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT COUNTERSINK 82 DEG HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
BIT SIZE #6
Description
5/8 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT COUNTERSINK 82 DEG HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
BIT SIZE #6
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
12610TP
5/8 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT COUNTERSINK 82 DEG HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
BIT SIZE #6
- 5/8 INCH LENGTH
- STAINLESS STEEL MATERIAL
- FLAT COUNTERSINK 82 DEG HEAD
- SNAKE EYE DRIVE
- LENGTH - DECIMAL .625
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 5/8
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #6
- BIT SIZE #6
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
12610TP |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Shoulder Screw
Material
Steel; 1018 Carbon Steel
Finish
Hardened & Ground
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details