Minerallac Company Self Tapping Screw - Non Metric 12610

Description
#6-18 5/8 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE ROLLED HEAD DIAMETER 0.25 INCH DRIVE SIZE #1 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#6-18 5/8 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE ROLLED HEAD DIAMETER 0.25 INCH DRIVE SIZE #1 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 12610 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
12610
Self Tapping Screw - Non Metric 12610
#6-18 5/8 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE ROLLED HEAD DIAMETER 0.25 INCH DRIVE SIZE #1 PACKAGING QUANTITY 100 PER BOX
  • #6-18
  • 5/8 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.083 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.25 INCH
  • DRIVE SIZE #1
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12610
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41851 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - 164-SCREWM6-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details