Minerallac Company Self Tapping Screw - Non Metric 12608

Description
#6-18 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#6-18 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 12608 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
12608
Self Tapping Screw - Non Metric 12608
#6-18 1/2 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #1 HEAD DIAMETER 0.25 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #6-18
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.083 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • THREAD TYPE ROLLED
  • BIT SIZE #1
  • HEAD DIAMETER 0.25 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12608
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43902 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M6 x 1.0 Cap Screw, 25 mm Long, Qty 25 - SH6MS25 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details