Minerallac Company Self Tapping Screw - Non Metric 12606

Description
#6-18 3/8 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#6-18 3/8 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 12606 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
12606
Self Tapping Screw - Non Metric 12606
#6-18 3/8 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.25 INCH PACKAGING QUANTITY 100 PER BOX
  • #6-18
  • 3/8 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.083 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • DRIVE SIZE #1
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.25 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 12606
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 2539496 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Philips / Frearson; Cross
View Details
#6-32 Knurl head thumb screw.,0.71875
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
Slotted Jack Screw-Yellow w/ Hardware,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details