Minerallac Company Rigid/EMT Conduit Strap 125

Description
1-HOLE SNAP-ON TYPE PRE-GALVANIZED STAMPED STEEL MATERIAL 0.63 INCH 1.35 INCH 0.53 INCH CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R], MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
1-HOLE SNAP-ON TYPE PRE-GALVANIZED STAMPED STEEL MATERIAL 0.63 INCH 1.35 INCH 0.53 INCH CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R], MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 125 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
125
Rigid/EMT Conduit Strap 125
1-HOLE SNAP-ON TYPE PRE-GALVANIZED STAMPED STEEL MATERIAL 0.63 INCH 1.35 INCH 0.53 INCH CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R], MINERALLAC[R] TRADITIONAL BRAND
  • 1-HOLE SNAP-ON TYPE
  • PRE-GALVANIZED STAMPED STEEL MATERIAL
  • 0.63 INCH
  • 1.35 INCH
  • 0.53 INCH
  • CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R], MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 125
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details