12416 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
12416
Description
FLAT SQUARE TYPE
STEEL MATERIAL
ZINC PLATED, SILVER HEAD FINISH
1 INCH
#4 NOMINAL DIAMETER
22 TPI
THREAD TYPE ROLLED
Description
FLAT SQUARE TYPE
STEEL MATERIAL
ZINC PLATED, SILVER HEAD FINISH
1 INCH
#4 NOMINAL DIAMETER
22 TPI
THREAD TYPE ROLLED
Datasheet
Suppliers
Wood Screw - Non Metric
12416
FLAT SQUARE TYPE
STEEL MATERIAL
ZINC PLATED, SILVER HEAD FINISH
1 INCH
#4 NOMINAL DIAMETER
22 TPI
THREAD TYPE ROLLED
- FLAT SQUARE TYPE
- STEEL MATERIAL
- ZINC PLATED, SILVER HEAD FINISH
- 1 INCH
- #4 NOMINAL DIAMETER
- 22 TPI
- THREAD TYPE ROLLED
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
12416 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details