Minerallac Company Rigid/EMT Conduit Strap 120

Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.2 INCH 0.37 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/8 INCH (RIGID/IMC) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.045 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.2 INCH 0.37 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/8 INCH (RIGID/IMC) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.045 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 120 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
120
Rigid/EMT Conduit Strap 120
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.2 INCH 0.37 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/8 INCH (RIGID/IMC) TRADE SIZE 3/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.045 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.63 INCH
  • 1.2 INCH
  • 0.37 INCH
  • IMC/RIGID CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1/8 INCH (RIGID/IMC) TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.045 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 120
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details