11432 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
11432
Description
2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #3
QUANTITY 25 PER BOX
Description
2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #3
QUANTITY 25 PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
11432
2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #3
QUANTITY 25 PER BOX
- 2 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- SQUARE DRIVE
- LENGTH - DECIMAL 2
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2
- NOMINAL DIAMETER - DECIMAL .242
- NOMINAL DIAMETER - DECIMAL - UOM IN
- BIT SIZE #3
- QUANTITY 25 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
11432 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Stainless Steel
Fastener Standards
RoHS Compliant
View Details