Minerallac Company Self Tapping Screw - Non Metric 11248

Description
#12-11 3 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #3 HEAD WIDTH 0.425 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#12-11 3 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #3 HEAD WIDTH 0.425 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11248 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11248
Self Tapping Screw - Non Metric 11248
#12-11 3 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #3 HEAD WIDTH 0.425 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #12-11
  • 3 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.151 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #3
  • HEAD WIDTH 0.425 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11248
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1421D25 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Binding Head Screw - 9407 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details