Minerallac Company Self Tapping Screw - Non Metric 11220

Description
#12-11 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #3 HEAD WIDTH 0.425 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#12-11 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #3 HEAD WIDTH 0.425 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11220 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11220
Self Tapping Screw - Non Metric 11220
#12-11 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #3 HEAD WIDTH 0.425 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • #12-11
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.151 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #3
  • HEAD WIDTH 0.425 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet
Self Tapping Screw - Non Metric - 11220 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11220
Self Tapping Screw - Non Metric 11220
#12-11 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #3 HEAD WIDTH 0.425 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • #12-11
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.151 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #3
  • HEAD WIDTH 0.425 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11220
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Screw - HTS-710 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details