Minerallac Company Self Tapping Screw - Non Metric 11040

Description
#10-12 2-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 2-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11040 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11040
Self Tapping Screw - Non Metric 11040
#10-12 2-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 2-1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.133 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #2
  • HEAD WIDTH 0.373 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11040
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Screw - HTS-715 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Screw - 1018522 - Radwell International
Hammond Manufacturing Company Inc.
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details