Minerallac Company Self Tapping Screw - Non Metric 11032-6

Description
#10-12 2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.373 INCH DRIVE SIZE #8 PACKAGING QUANTITY 250 PER JAR
Datasheet
Description
#10-12 2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.373 INCH DRIVE SIZE #8 PACKAGING QUANTITY 250 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11032-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11032-6
Self Tapping Screw - Non Metric 11032-6
#10-12 2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.373 INCH DRIVE SIZE #8 PACKAGING QUANTITY 250 PER JAR
  • #10-12
  • 2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.133 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE A
  • HEAD DIAMETER 0.373 INCH
  • DRIVE SIZE #8
  • PACKAGING QUANTITY 250 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11032-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41857 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Screw - 1018522 - Radwell International
Hammond Manufacturing Company Inc.
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details