Minerallac Company Self Tapping Screw - Non Metric 11028

Description
#10-12 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#10-12 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11028 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11028
Self Tapping Screw - Non Metric 11028
#10-12 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • #10-12
  • 1-3/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.133 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #2
  • HEAD WIDTH 0.373 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11028
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - SC19482-50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Flat Head Screw - 9520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details