Minerallac Company Self Tapping Screw - Non Metric 11024

Description
#10-12 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #8 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #8 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11024 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11024
Self Tapping Screw - Non Metric 11024
#10-12 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #8 PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 1-1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.133 INCH HEAD HEIGHT
  • 0.373 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #8
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11024
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
 - 1599BTS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Machine Screws - 1795707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Torx; Torx
View Details