Minerallac Company Self Tapping Screw - Non Metric 11016XP

Description
#10-12 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD TORX DRIVE 0.096 INCH HEAD HEIGHT 0.354 INCH HEAD WIDTH ACROSS FLAT DRIVE TYPE STAR PIN DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD TORX DRIVE 0.096 INCH HEAD HEIGHT 0.354 INCH HEAD WIDTH ACROSS FLAT DRIVE TYPE STAR PIN DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11016XP - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11016XP
Self Tapping Screw - Non Metric 11016XP
#10-12 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD TORX DRIVE 0.096 INCH HEAD HEIGHT 0.354 INCH HEAD WIDTH ACROSS FLAT DRIVE TYPE STAR PIN DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 1 INCH LENGTH
  • 18-8 STAINLESS STEEL MATERIAL
  • BUTTON HEAD
  • TORX DRIVE
  • 0.096 INCH HEAD HEIGHT
  • 0.354 INCH HEAD WIDTH ACROSS FLAT
  • DRIVE TYPE STAR PIN
  • DRIVE SIZE T-15H
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11016XP
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Button Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41866 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details