Minerallac Company Self Tapping Screw - Non Metric 11016SP

Description
#10-12 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD 0.096 INCH HEAD HEIGHT 0.354 INCH HEAD WIDTH ACROSS FLAT DRIVE SIZE 1/8 INCH DRIVE TYPE SOCKET PIN PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD 0.096 INCH HEAD HEIGHT 0.354 INCH HEAD WIDTH ACROSS FLAT DRIVE SIZE 1/8 INCH DRIVE TYPE SOCKET PIN PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11016SP - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11016SP
Self Tapping Screw - Non Metric 11016SP
#10-12 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD 0.096 INCH HEAD HEIGHT 0.354 INCH HEAD WIDTH ACROSS FLAT DRIVE SIZE 1/8 INCH DRIVE TYPE SOCKET PIN PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 1 INCH LENGTH
  • 18-8 STAINLESS STEEL MATERIAL
  • BUTTON HEAD
  • 0.096 INCH HEAD HEIGHT
  • 0.354 INCH HEAD WIDTH ACROSS FLAT
  • DRIVE SIZE 1/8 INCH
  • DRIVE TYPE SOCKET PIN
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11016SP
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
Sheet Metal Screw - HM1451-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details