Minerallac Company Self Tapping Screw - Non Metric 11012-6

Description
#10-12 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.373 INCH DRIVE SIZE #8 PACKAGING QUANTITY 750 PER JAR
Datasheet
Description
#10-12 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.373 INCH DRIVE SIZE #8 PACKAGING QUANTITY 750 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 11012-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
11012-6
Self Tapping Screw - Non Metric 11012-6
#10-12 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.373 INCH DRIVE SIZE #8 PACKAGING QUANTITY 750 PER JAR
  • #10-12
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.133 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE A
  • HEAD DIAMETER 0.373 INCH
  • DRIVE SIZE #8
  • PACKAGING QUANTITY 750 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 11012-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Screw - HTS-710 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details