Minerallac Company Self Tapping Screw - Non Metric 10848

Description
#8-15 3 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.322 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 3 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.322 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10848 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10848
Self Tapping Screw - Non Metric 10848
#8-15 3 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.322 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 3 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.115 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #2
  • HEAD WIDTH 0.322 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10848
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1220 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Thumb Screw - 164-TSCREW1032-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details