Minerallac Company Self Tapping Screw - Non Metric 10828

Description
#8-15 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#8-15 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10828 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10828
Self Tapping Screw - Non Metric 10828
#8-15 1-3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
  • #8-15
  • 1-3/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.115 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE A
  • HEAD DIAMETER 0.322 INCH
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10828
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43912 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
 - 1599BTS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details