Minerallac Company Self Tapping Screw - Non Metric 10820-6

Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 500 PER JAR
Datasheet
Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 500 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10820-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10820-6
Self Tapping Screw - Non Metric 10820-6
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 500 PER JAR
  • #8-15
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.115 INCH HEAD HEIGHT
  • 0.322 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 500 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10820-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41847 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
 - 1599BTS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details