Minerallac Company Self Tapping Screw - Non Metric 10816XP

Description
#8-15 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD TORX DRIVE 0.068 INCH HEAD HEIGHT 0.256 INCH HEAD WIDTH ACROSS FLAT DRIVE TYPE STAR PIN DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD TORX DRIVE 0.068 INCH HEAD HEIGHT 0.256 INCH HEAD WIDTH ACROSS FLAT DRIVE TYPE STAR PIN DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10816XP - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10816XP
Self Tapping Screw - Non Metric 10816XP
#8-15 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD TORX DRIVE 0.068 INCH HEAD HEIGHT 0.256 INCH HEAD WIDTH ACROSS FLAT DRIVE TYPE STAR PIN DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 1 INCH LENGTH
  • 18-8 STAINLESS STEEL MATERIAL
  • BUTTON HEAD
  • TORX DRIVE
  • 0.068 INCH HEAD HEIGHT
  • 0.256 INCH HEAD WIDTH ACROSS FLAT
  • DRIVE TYPE STAR PIN
  • DRIVE SIZE T-15H
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10816XP
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Button Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41883 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details