Minerallac Company Self Tapping Screw - Non Metric 10816-6

Description
#8-15 1 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 750 PER JAR
Datasheet
Description
#8-15 1 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 750 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10816-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10816-6
Self Tapping Screw - Non Metric 10816-6
#8-15 1 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 750 PER JAR
  • #8-15
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.115 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE A
  • HEAD DIAMETER 0.322 INCH
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 750 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10816-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details