Minerallac Company Self Tapping Screw - Non Metric 10812XP

Description
#8-15 3/4 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD STAR DRIVE 0.068 INCH HEAD HEIGHT FINISH STAINLESS STEEL, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.256 INCH DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 3/4 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD STAR DRIVE 0.068 INCH HEAD HEIGHT FINISH STAINLESS STEEL, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.256 INCH DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10812XP - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10812XP
Self Tapping Screw - Non Metric 10812XP
#8-15 3/4 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL BUTTON HEAD STAR DRIVE 0.068 INCH HEAD HEIGHT FINISH STAINLESS STEEL, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.256 INCH DRIVE SIZE T-15H PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 3/4 INCH LENGTH
  • 18-8 STAINLESS STEEL MATERIAL
  • BUTTON HEAD
  • STAR DRIVE
  • 0.068 INCH HEAD HEIGHT
  • FINISH STAINLESS STEEL, SILVER HEAD
  • THREAD TYPE A
  • HEAD DIAMETER 0.256 INCH
  • DRIVE SIZE T-15H
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10812XP
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Button Head
Standard Drives Torx
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41841 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
1/4-20 Cap Screw, 1 1/2 in. Long, Qty 25 - SH25S150 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details