10812SP -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
10812SP
Description
3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
BUTTON HEAD SOCKET HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
DRIVER SIZE 1/8 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
Description
3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
BUTTON HEAD SOCKET HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
DRIVER SIZE 1/8 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
10812SP
3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
BUTTON HEAD SOCKET HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
DRIVER SIZE 1/8 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
- 3/4 INCH LENGTH
- STAINLESS STEEL MATERIAL
- BUTTON HEAD SOCKET HEAD
- SNAKE EYE DRIVE
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #8
- DRIVER SIZE 1/8 INCH
- PACKAGING QUANTITY 100 PIECES PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10812SP |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head; Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Stainless Steel
Fastener Standards
RoHS Compliant
View Details