Minerallac Company Self Tapping Screw - Non Metric 10812-6

Description
#8-15 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
Datasheet
Description
#8-15 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10812-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10812-6
Self Tapping Screw - Non Metric 10812-6
#8-15 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE A HEAD DIAMETER 0.322 INCH DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
  • #8-15
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.115 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE A
  • HEAD DIAMETER 0.322 INCH
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 1000 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10812-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Toggle Thumb Screws - 33501 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details