Minerallac Company Self Tapping Screw - Non Metric 10810

Description
#8-15 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.322 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.322 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10810 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10810
Self Tapping Screw - Non Metric 10810
#8-15 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.115 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #2 HEAD WIDTH 0.322 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 5/8 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.115 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #2
  • HEAD WIDTH 0.322 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10810
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self Tapping Screws - 570704 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
2 suppliers
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
M4 Pan Head Machine Screw, 12.00L - 29324 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details