Minerallac Company Self Drilling Screw - Non Metric 10708

Description
#7-16 CLASS A 7/16 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE FINISH BLACK PHOSPHATE BIT SIZE #2 HEAD SIZE 0.296 INCH W X 0.089 INCH H HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#7-16 CLASS A 7/16 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE FINISH BLACK PHOSPHATE BIT SIZE #2 HEAD SIZE 0.296 INCH W X 0.089 INCH H HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 10708 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
10708
Self Drilling Screw - Non Metric 10708
#7-16 CLASS A 7/16 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE FINISH BLACK PHOSPHATE BIT SIZE #2 HEAD SIZE 0.296 INCH W X 0.089 INCH H HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #7-16
  • CLASS A
  • 7/16 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS DRIVE
  • FINISH BLACK PHOSPHATE
  • BIT SIZE #2
  • HEAD SIZE 0.296 INCH W X 0.089 INCH H
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10708
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43972 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
 - 1599HMS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details