Minerallac Company Self Tapping Screw - Non Metric 10707-6

Description
#7-16 7/16 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE 0.089 INCH HEAD HEIGHT 0.296 INCH HEAD WIDTH ACROSS FLAT FINISH BLACK PHOSPHATE POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
Datasheet
Description
#7-16 7/16 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE 0.089 INCH HEAD HEIGHT 0.296 INCH HEAD WIDTH ACROSS FLAT FINISH BLACK PHOSPHATE POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10707-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10707-6
Self Tapping Screw - Non Metric 10707-6
#7-16 7/16 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE 0.089 INCH HEAD HEIGHT 0.296 INCH HEAD WIDTH ACROSS FLAT FINISH BLACK PHOSPHATE POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 1000 PER JAR
  • #7-16
  • 7/16 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS DRIVE
  • 0.089 INCH HEAD HEIGHT
  • 0.296 INCH HEAD WIDTH ACROSS FLAT
  • FINISH BLACK PHOSPHATE
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 1000 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10707-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41848 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
 - 1421D25 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details