Minerallac Company Self Tapping Screw - Non Metric 10610

Description
#6-18 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #1 HEAD WIDTH 0.27 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#6-18 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #1 HEAD WIDTH 0.27 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10610 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10610
Self Tapping Screw - Non Metric 10610
#6-18 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #1 HEAD WIDTH 0.27 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #6-18
  • 5/8 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.097 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #1
  • HEAD WIDTH 0.27 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Self Tapping Screw - Non Metric - 10610 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10610
Self Tapping Screw - Non Metric 10610
#6-18 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A BIT SIZE #1 HEAD WIDTH 0.27 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #6-18
  • 5/8 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.097 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE #1
  • HEAD WIDTH 0.27 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10610
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41843 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M2 x 0.4 Cap Screw, 5 mm Long, Qty 50 - SH2MS05 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details