10606TP -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
10606TP
Description
3/8 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #6 SPANNER
Description
3/8 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #6 SPANNER
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
10606TP
3/8 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #6 SPANNER
- 3/8 INCH LENGTH
- STAINLESS STEEL MATERIAL
- PAN HEAD
- SNAKE EYE DRIVE
- LENGTH - DECIMAL .375
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/8
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- INSERT DRIVER #6 SPANNER
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10606TP |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
2 suppliers