Minerallac Company Self Tapping Screw - Non Metric 10604

Description
#6-20 1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE AB HEAD DIAMETER 0.27 INCH DRIVE SIZE #1 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#6-20 1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE AB HEAD DIAMETER 0.27 INCH DRIVE SIZE #1 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10604 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10604
Self Tapping Screw - Non Metric 10604
#6-20 1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.097 INCH HEAD HEIGHT FINISH ZINC PLATED, SILVER HEAD THREAD TYPE AB HEAD DIAMETER 0.27 INCH DRIVE SIZE #1 PACKAGING MATERIAL PLASTIC PACKAGING QUANTITY 100 PER BOX
  • #6-20
  • 1/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.097 INCH HEAD HEIGHT
  • FINISH ZINC PLATED, SILVER HEAD
  • THREAD TYPE AB
  • HEAD DIAMETER 0.27 INCH
  • DRIVE SIZE #1
  • PACKAGING MATERIAL PLASTIC
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10604
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43980 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1449-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Metric M3
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details