Minerallac Company Self Tapping Screw - Non Metric 10408

Description
#4-24 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.08 INCH HEAD HEIGHT 0.219 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE AB DRIVE SIZE #0 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#4-24 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.08 INCH HEAD HEIGHT 0.219 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE AB DRIVE SIZE #0 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 10408 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10408
Self Tapping Screw - Non Metric 10408
#4-24 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.08 INCH HEAD HEIGHT 0.219 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE AB DRIVE SIZE #0 PACKAGING QUANTITY 100 PER BOX
  • #4-24
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.08 INCH HEAD HEIGHT
  • 0.219 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE AB
  • DRIVE SIZE #0
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Self Tapping Screw - Non Metric - 10408 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
10408
Self Tapping Screw - Non Metric 10408
#4-24 1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.08 INCH HEAD HEIGHT 0.219 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE AB DRIVE SIZE #0 PACKAGING QUANTITY 100 PER BOX
  • #4-24
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.08 INCH HEAD HEIGHT
  • 0.219 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE AB
  • DRIVE SIZE #0
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 10408
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Screws - 1247361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
Regular Type A - T106 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
Venting Sealing Screw -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
 - HM1430-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Finish Black Oxide
View Details